General Purpose Relay DPDT (2 Form C) 24VDC Coil Chassis Mount
General Purpose Relays DPDT MTG BRCKT 24VDC
RELAY, DPDT, 120VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:K10 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Contact Voltage VDC:30VDCRoHS Compliant: Yes
Silver Cadmium Oxide Contact, 10 A Rated Current, General Purpose Relay
RELAY GEN PURPOSE DPDT 15A 24V
| RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 7830690 | PB330-ND | K10P-11DT5-24 | 18M9151 | 70198705 | K10P-11DT5-24 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 24DC;Vol-Rtg 120/30AC/DC;6 Pin | Relays - Power Relays, Over 2 Amps |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Mounting | Panel; Panel mount | Chassis Mount | Panel; Panel Mount | Panel | Bracket (Flange) Mount; Chassis Mount | |
| Approvals | RoHS | UL, CSA, RoHS; RoHS | ||||
| Operating Temp | -49 F (-45 C) | -49 to 158 F (-45 to 70 C) |