General Purpose Relay DPDT (2 Form C) 24VDC Coil Through Hole
Win Source Part Number: 1018372-K10P-11D55-2
Category: Relays>Power Relays, Over 2 Amps
Series: K10
Termination Style: PC Pin
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver Cadmium Oxide (AgCdO)
Standard Package: 25
Coil Resistance: 650 Ohms
Coil Current: 37 mA
Operate Time: 13 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 15 A
Switching Voltage: 120VAC - Max
Release Time: 10 ms
Mounting Type: Through Hole
Temperature Range - Operating: -45°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: Not Applicable
Coil Insulation: Class B
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
REACH Status: REACH Affected
HTSUS: 8536.41.0050
Mfr: TE Connectivity Potter & Brumfield Relays
Other Names: PB328,K10P11D5524,6-
Base Product Number: K10P
RoHS Status: RoHS non-compliant
RELAY GEN PURPOSE DPDT 15A 24V
General Purpose Relays DPDT PC MT 24VDC
15 A , 24 VDC Voltage Rating, Industrial Relay
Coil magnetic system is monostable.
RELAY, DPDT, 120VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:15A; Product Range:K10 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 7821251 | PB328-ND | 1018372-K10P-11D55-24 | K10P-11D55-24 | K10P-11D55-24 | 70198591 | 17M0330 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 24DC;Vol-Rtg 120/30AC/DC;PCB Mnt | Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity |
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | PCBoard; Pcb mount | PCBoard | PCBoard; Through Hole | Through Hole | PCBoard | PCBoard; Through Hole | |
| Approvals | RoHS | UL, CSA, RoHS; RoHS | RoHS | ||||
| Operating Temp | -49 F (-45 C) | -49 to 158 F (-45 to 70 C) |