TE Connectivity Power Relays, Over 2 Amps K10P-11D55-12

Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB327-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB327-ND
Power Relays, Over 2 Amps PB327-ND
General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole

General Purpose Relay DPDT (2 Form C) 12VDC Coil Through Hole

Buy Now Datasheet
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity - 17M0329 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity
17M0329
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity 17M0329
RELAY, DPDT, 120VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:K10 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:15A; Product Range:K10 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Solder RoHS Compliant: Yes

Supplier's Site Datasheet
Em Rly Dpdt 15A 12Vdc 160Ohm Th Rohs Compliant Potter&brumfield Te Connectivity - 26AC1052 - Newark, An Avnet Company
Chicago, IL, United States
Em Rly Dpdt 15A 12Vdc 160Ohm Th Rohs Compliant Potter&brumfield Te Connectivity
26AC1052
Em Rly Dpdt 15A 12Vdc 160Ohm Th Rohs Compliant Potter&brumfield Te Connectivity 26AC1052
EM RLY DPDT 15A 12VDC 160OHM TH ROHS COMPLIANT: NO

EM RLY DPDT 15A 12VDC 160OHM TH ROHS COMPLIANT: NO

Supplier's Site
Relays - Power Relays, Over 2 Amps - K10P-11D55-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
K10P-11D55-12
Relays - Power Relays, Over 2 Amps K10P-11D55-12
RELAY GEN PURPOSE DPDT 15A 12V

RELAY GEN PURPOSE DPDT 15A 12V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
K10P-11D55-12
General Purpose Relays K10P-11D55-12
General Purpose Relays DPDT PCB TERM 12VDC

General Purpose Relays DPDT PCB TERM 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number PB327-ND 17M0329 26AC1052 K10P-11D55-12 K10P-11D55-12
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity Em Rly Dpdt 15A 12Vdc 160Ohm Th Rohs Compliant Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps General Purpose Relays
Relay Type General General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

20A-30A Miniature Power Relay - CHE/CHEN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 1792969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details