RELAY GEN PURPOSE DPDT 15A 24V
K10P-11D35-24=K10/K2
General Purpose Relays 15 AMP 24VDC DPDT
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | K10P-11D35-24 | 01C6859 | K10P-11D35-24 |
| Product Name | Relays - Power Relays, Over 2 Amps | K10P-11D35-24=K10/k20 Potter&brumfield Te Connectivity | General Purpose Relays |
| Poles | Double Pole (DP) | ||
| Throw | Double Throw | ||
| DC Coil Voltage | 24 volts | ||
| Mounting | Bracket (Flange) Mount; Chassis Mount |