TE Connectivity Power Relays, Over 2 Amps K10P-11D15-6

Description
General Purpose Relay DPDT (2 Form C) 6VDC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 6VDC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB323-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB323-ND
Power Relays, Over 2 Amps PB323-ND
General Purpose Relay DPDT (2 Form C) 6VDC Coil Socketable

General Purpose Relay DPDT (2 Form C) 6VDC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity - 06R3606 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity
06R3606
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity 06R3606
RELAY, DPDT, 120VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:6VDC; Contact Current:15A; Product Range:K10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:6VDC; Contact Current:15A; Product Range:K10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
K10P-11D15-6
General Purpose Relays K10P-11D15-6
General Purpose Relays DPDT SOCKET MT 6VDC

General Purpose Relays DPDT SOCKET MT 6VDC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - K10P-11D15-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
K10P-11D15-6
Relays - Power Relays, Over 2 Amps K10P-11D15-6
RELAY GEN PURPOSE DPDT 15A 6V

RELAY GEN PURPOSE DPDT 15A 6V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB323-ND 06R3606 K10P-11D15-6 K10P-11D15-6
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relay - 700-CFB310KN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details