TE Connectivity Power Relays, Over 2 Amps K10P-11AT5-240

Description
General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1420-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1420-ND
Power Relays, Over 2 Amps PB1420-ND
General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 240VAC Coil Chassis Mount

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
K10P-11AT5-240
Relays - Power Relays, Over 2 Amps K10P-11AT5-240
RELAY GEN PURPOSE DPDT 15A 240V

RELAY GEN PURPOSE DPDT 15A 240V

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
K10P-11AT5-240
General Purpose Relays K10P-11AT5-240
General Purpose Relays DPDT 15A 240VAC GP RELAY

General Purpose Relays DPDT 15A 240VAC GP RELAY

Buy Now Datasheet
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity - 04C9989 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity
04C9989
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity 04C9989
RELAY, DPDT, 120VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:15A; Product Range:K10 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Coil Resistance:12kohm RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:240VAC; Contact Current:15A; Product Range:K10 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Coil Resistance:12kohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB1420-ND K10P-11AT5-240 K10P-11AT5-240 04C9989
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relays Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General
Mounting Chassis Mount Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 158 F (-45 to 70 C) -49 to 158 F (-45 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CF220N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details