TE Connectivity Power Relays, Over 2 Amps K10P-11AT5-120

Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB322-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB322-ND
Power Relays, Over 2 Amps PB322-ND
General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount

General Purpose Relay DPDT (2 Form C) 120VAC Coil Chassis Mount

Buy Now Datasheet
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 120AC;Vol-Rtg 120/30AC/DC;6 Pin - 70198587 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 120AC;Vol-Rtg 120/30AC/DC;6 Pin
70198587
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 120AC;Vol-Rtg 120/30AC/DC;6 Pin 70198587
15 A , 120 VAC Voltage, General Purpose Industrial Relay Monostable coil magnetic system

15 A , 120 VAC Voltage, General Purpose Industrial Relay

  • Monostable coil magnetic system
Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
K10P-11AT5-120
General Purpose Relays K10P-11AT5-120
General Purpose Relays DPDT FLANGE MNT 120V

General Purpose Relays DPDT FLANGE MNT 120V

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - K10P-11AT5-120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
K10P-11AT5-120
Relays - Power Relays, Over 2 Amps K10P-11AT5-120
RELAY GEN PURPOSE DPDT 15A 120V

RELAY GEN PURPOSE DPDT 15A 120V

Supplier's Site
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity - 17M0323 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity
17M0323
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity 17M0323
RELAY, DPDT, 120VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:K10 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Coil Resistance:3.9kohm RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:K10 Series; Relay Mounting:Panel Mount; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Coil Resistance:3.9kohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB322-ND 70198587 K10P-11AT5-120 K10P-11AT5-120 17M0323
Product Name Power Relays, Over 2 Amps Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 120AC;Vol-Rtg 120/30AC/DC;6 Pin General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity
Relay Type General General General
Mounting Chassis Mount Panel Bracket (Flange) Mount; Chassis Mount Panel; Panel Mount
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 158 F (-45 to 70 C)
Unlock Full Specs
to access all available technical data