General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
RELAY GEN PURPOSE DPDT 15A 120V
RELAY, DPDT, 120VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:15A; Product Range:K10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick ConnectRoHS Compliant: Yes
EM RLY DPDT 15A 120VAC 3.9KOHM SCKT ROHS COMPLIANT: NO
15 A , 120 VAC Voltage Rating, General Purpose Relay
General Purpose Relays DPDT SCKT MT 120VAC
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB321-ND | 7830647 | K10P-11A15-120 | 29M9953 | 27AC7205 | 70198585 | K10P-11A15-120 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Relays - Power Relays, Over 2 Amps | Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity | Em Rly Dpdt 15A 120Vac 3.9Kohm Sckt Rohs Compliant Potter&brumfield Te Connectivity | Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 120AC;Vol-Rtg 120/30AC/DC;6 Pin | General Purpose Relays |
| Relay Type | General | General | General | ||||
| Mounting | Socketable | Socket or Plug-in Style; Plug in | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | Socket or Plug-in Style | ||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -49 to 158 F (-45 to 70 C) | -49 F (-45 C) |