TE Connectivity Power Relays, Over 2 Amps K10P-11A15-12

Description
General Purpose Relay DPDT (2 Form C) 12VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay DPDT (2 Form C) 12VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB319-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB319-ND
Power Relays, Over 2 Amps PB319-ND
General Purpose Relay DPDT (2 Form C) 12VAC Coil Socketable

General Purpose Relay DPDT (2 Form C) 12VAC Coil Socketable

Buy Now Datasheet
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity - 17M0324 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity
17M0324
Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity 17M0324
RELAY, DPDT, 120VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:12VAC; Contact Current:15A; Product Range:K10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 120VAC, 30VDC, 15A; Contact Configuration:DPDT; Coil Voltage:12VAC; Contact Current:15A; Product Range:K10 Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:120VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
K10P-11A15-12
General Purpose Relays K10P-11A15-12
General Purpose Relays DPDT SOCKET MT 12VAC

General Purpose Relays DPDT SOCKET MT 12VAC

Buy Now Datasheet
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 12AC;Vol-Rtg 120/30AC/DC;6 Pin - 70198706 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 12AC;Vol-Rtg 120/30AC/DC;6 Pin
70198706
Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 12AC;Vol-Rtg 120/30AC/DC;6 Pin 70198706
15 A 12 VAC K10 Series Relays UL Recognized, CSA Certified standards Resistance coil is 43 Ohms. Material contact is silver cadmium oxide.

15 A 12 VAC K10 Series Relays

  • UL Recognized, CSA Certified standards
    Resistance coil is 43 Ohms. Material contact is silver cadmium oxide.
Supplier's Site
Relays - Power Relays, Over 2 Amps - K10P-11A15-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
K10P-11A15-12
Relays - Power Relays, Over 2 Amps K10P-11A15-12
RELAY GEN PURPOSE DPDT 15A 12V

RELAY GEN PURPOSE DPDT 15A 12V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number PB319-ND 17M0324 K10P-11A15-12 70198706 K10P-11A15-12
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 120Vac, 30Vdc, 15A; Contact Configuration Potter&brumfield Te Connectivity General Purpose Relays Relay;E-Mech;Gen Purp;DPDT;Cur-Rtg 15A;Ctrl-V 12AC;Vol-Rtg 120/30AC/DC;6 Pin Relays - Power Relays, Over 2 Amps
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style Socket or Plug-in Style; Socketable
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw Double Throw Double Throw
Operating Temp -49 to 158 F (-45 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FBR59-HW (12V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 1372124 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 788-412 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers