TE Connectivity Electromechanical Relays & Contactors K1060837

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Relay Options : Initiate Control Intelligence Feature Contact Features Contact Material : Silver Alloy Electrical Characteristics Coil Resistance (OHM) : 145 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 100 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : Intelligent Power Relay Termination Features Coil Termination & Connection Type : M3 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -35 - 70 DEGC  [-31 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Relay Options : Initiate Control Intelligence Feature Contact Features Contact Material : Silver Alloy Electrical Characteristics Coil Resistance (OHM) : 145 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 100 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : Intelligent Power Relay Termination Features Coil Termination & Connection Type : M3 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -35 - 70 DEGC  [-31 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1060837 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1060837
Electromechanical Relays & Contactors K1060837
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Relay Options : Initiate Control Intelligence Feature Contact Features Contact Material : Silver Alloy Electrical Characteristics Coil Resistance (OHM) : 145 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 100 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : Intelligent Power Relay Termination Features Coil Termination & Connection Type : M3 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -35 - 70 DEGC  [-31 - 158 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1
  • Relay Options : Initiate Control Intelligence Feature

Contact Features


  • Contact Material : Silver Alloy

Electrical Characteristics


  • Coil Resistance (OHM) : 145
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 100
  • Contact Voltage Rating (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : Intelligent Power Relay

Termination Features


  • Coil Termination & Connection Type : M3 Screw
  • Main Termination & Connection Type : M8 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Operating Temperature Range : -35 - 70 DEGC  [-31 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1060837
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415020-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393118-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.25 watts
View Details
2 suppliers
Relays - 1-1415542-4 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Power Relays - 1-1393217-4 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers