TE Connectivity Electromechanical Relays & Contactors K1060752

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 9 - 16 Contact Current Rating (AMP) : 120 Contact Voltage Rating (VDC) : 12 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Main Termination & Connection Type : M8 Bolt
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 9 - 16 Contact Current Rating (AMP) : 120 Contact Voltage Rating (VDC) : 12 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Main Termination & Connection Type : M8 Bolt
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KISSLING Series 29 is a single-pole, 120A power relay designed for heavy-duty transportation and industrial applications, featuring an IP67 and IP6K9K sealed housing for protection against dust and high-pressure steam cleaning. It supports DC coil voltages of 12V, 24/28V, 36V, and 48V, with a continuous contact current rating of 120A and a maximum contact voltage of 80VDC. The relay has a mechanical life of 2,000,000 cycles and is rated for 6g shock and 4g vibration exposure. Mounting options include standard side, short form side, long form side, and bottom mounting, with M8 bolt terminals. The housing and terminals are corrosion-resistant, and blow-out magnets are available for applications over 40VDC or with inductive loads.

Datasheet Summary
Powered by GS/AI

The KISSLING Series 29 is a single-pole, 120A power relay designed for heavy-duty transportation and industrial applications, featuring an IP67 and IP6K9K sealed housing for protection against dust and high-pressure steam cleaning. It supports DC coil voltages of 12V, 24/28V, 36V, and 48V, with a continuous contact current rating of 120A and a maximum contact voltage of 80VDC. The relay has a mechanical life of 2,000,000 cycles and is rated for 6g shock and 4g vibration exposure. Mounting options include standard side, short form side, long form side, and bottom mounting, with M8 bolt terminals. The housing and terminals are corrosion-resistant, and blow-out magnets are available for applications over 40VDC or with inductive loads.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1060752 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1060752
Electromechanical Relays & Contactors K1060752
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 9 - 16 Contact Current Rating (AMP) : 120 Contact Voltage Rating (VDC) : 12 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Main Termination & Connection Type : M8 Bolt

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO-DM

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 9 - 16
  • Contact Current Rating (AMP) : 120
  • Contact Voltage Rating (VDC) : 12

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Main Termination & Connection Type : M8 Bolt
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1060752
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415068-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Electromechanical Relays & Contactors - 1-1393239-7 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393139-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 17 VA
View Details
Electromechanical Relays & Contactors - 1-1415540-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details