TE Connectivity Electromechanical Relays & Contactors K1060688

Description
Body Features Enclosure Type : Environmentally Sealed Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 28 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Height Class (Mechanical) (MM) : >70 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 28 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Height Class (Mechanical) (MM) : >70 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 29 300A relay is a single-pole, high-current electromagnetic relay designed for transportation and industrial applications, with a sealed housing compliant with IP67 and IP6K9K. It handles 300A continuous current at up to 80VDC, with a 10W coil rated for 28VDC operation. The coil pick-up voltage is 18VDC max, drop-out voltage is 4VDC min. It withstands 6g shock and 4g vibration, and operates from -40°C to +85°C. Mounting options include standard side mounting with M4 coil and M10 main terminals. Contact voltage drop is 150mV initial, 175mV after life test. Mechanical life is 2,000,000 cycles. Magnetic blowouts and suppression diodes are optional.

Datasheet Summary
Powered by GS/AI

The Series 29 300A relay is a single-pole, high-current electromagnetic relay designed for transportation and industrial applications, with a sealed housing compliant with IP67 and IP6K9K. It handles 300A continuous current at up to 80VDC, with a 10W coil rated for 28VDC operation. The coil pick-up voltage is 18VDC max, drop-out voltage is 4VDC min. It withstands 6g shock and 4g vibration, and operates from -40°C to +85°C. Mounting options include standard side mounting with M4 coil and M10 main terminals. Contact voltage drop is 150mV initial, 175mV after life test. Mechanical life is 2,000,000 cycles. Magnetic blowouts and suppression diodes are optional.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1060688 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1060688
Electromechanical Relays & Contactors K1060688
Body Features Enclosure Type : Environmentally Sealed Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 28 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Height Class (Mechanical) (MM) : >70 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 10
  • Coil Voltage Rating (VDC) : 18 - 32
  • Contact Current Rating (AMP) : 300
  • Contact Voltage Rating (VDC) : 28

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Height Class (Mechanical) (MM) : >70

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : M4 Screw
  • Main Termination & Connection Type : M10 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1060688
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Automotive PCB Single Relays - 1-1393277-7 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393203-1 - TE Connectivity
Specs
Approvals Out of Scope for EU ELV; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Electromechanical Relays & Contactors - 1-1393260-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Signal Relays - 1-1393811-2 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers