TE Connectivity DIP Switch K1060586

Description
Body Features Actuator Color : Red Electrical Characteristics Operating Voltage (VDC) : 32 Product Type Features Actuator Style : Lever Rotary Switch Type : Rotary
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Electrical Characteristics Operating Voltage (VDC) : 32 Product Type Features Actuator Style : Lever Rotary Switch Type : Rotary
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - K1060586 - TE Connectivity
Berwyn, PA, United States
DIP Switch
K1060586
DIP Switch K1060586
Body Features Actuator Color : Red Electrical Characteristics Operating Voltage (VDC) : 32 Product Type Features Actuator Style : Lever Rotary Switch Type : Rotary

Body Features


  • Actuator Color : Red

Electrical Characteristics


  • Operating Voltage (VDC) : 32

Product Type Features


  • Actuator Style : Lever
  • Rotary Switch Type : Rotary
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number K1060586
Product Name DIP Switch
Max DC Voltage Rating 32 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1825013-6 - TE Connectivity
Specs
Features Available in Tape and Reel Packaging
Max AC Voltage Rating 20 volts
Max DC Voltage Rating 20 volts
View Details
2 suppliers
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
DIP Switch - 2-1437507-7 - TE Connectivity
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Max DC Voltage Rating 500 volts
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
DIP Switch - 1-2396236-8 - TE Connectivity
Specs
Number of Positions Available 16
Max Current Rating 0.0200 amps
Max DC Voltage Rating 20 volts
View Details