Body Features Enclosure Type : Environmentally Sealed
Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1
Contact Features Contact Material : Silver Alloy
Dimensions Product Height : 51.5 MM [2.02 INCH ] Product Length : 109 MM [4.29 INCH ] Product Width : 50 MM [1.969 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : 6 Coil Resistance (OHM) : 145 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 28
Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM [>2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features Packaging Method : Package
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Auxiliary Termination & Connection Type : M3.5 Screw Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Male
Usage Conditions Environmental Ambient Temperature (Max) : 74 DEGC [165 DEGF ] Operating Temperature Range : -55 - 74 DEGC [-67 - 165 DEGF ]
Body Features
- Enclosure Type : Environmentally Sealed
Configuration Features
- Coil Special Features : Coil Suppression Diode
- Contact Arrangement : 1 Form A SPST-NO
- Contact Number of Poles : 1
Contact Features
- Contact Material : Silver Alloy
Dimensions
- Product Height : 51.5 MM [2.02 INCH ]
- Product Length : 109 MM [4.29 INCH ]
- Product Width : 50 MM [1.969 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : 6
- Coil Resistance (OHM) : 145
- Coil Voltage Rating (VDC) : 28
- Contact Current Rating (AMP) : 300
- Contact Voltage Rating (VDC) : 28
Mechanical Attachment
- Product Mount Type : Chassis Mount
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Coil Power Rating Class (WATT) : >3 - ≤10
- Contact Current Class (AMP) : >200 - ≤500
- Height Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Length Class (Mechanical) : >70 MM [>2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Packaging Features
- Packaging Method : Package
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Auxiliary Termination & Connection Type : M3.5 Screw
- Coil Termination & Connection Type : M4 Screw
- Main Termination & Connection Type : M8 Male
Usage Conditions
- Environmental Ambient Temperature (Max) : 74 DEGC [165 DEGF ]
- Operating Temperature Range : -55 - 74 DEGC [-67 - 165 DEGF ]