TE Connectivity Electromechanical Relays & Contactors K1060303

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : None Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 76 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 75 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Auxiliary Termination & Connection Type : M4 Screw Coil Termination & Connection Type : M3.5 Screw Main Termination & Connection Type : M5 Screw Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : None Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 76 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 75 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Auxiliary Termination & Connection Type : M4 Screw Coil Termination & Connection Type : M3.5 Screw Main Termination & Connection Type : M5 Screw Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 29 relay is a single-pole, 75A power relay designed for severe automotive and industrial applications, featuring an IP67 and IP6K9K sealed housing for protection against dust and high-pressure steam cleaning. It mounts via M3.5, M4, or M5 screw terminals, with a temperature range of -40°C to +85°C, and withstands 6g shock and 4g vibration. The relay operates at 28VDC with a coil resistance of 76Ω ±10% and consumes approximately 10W. Contacts are silver alloy, rated for continuous 75A at 28VDC resistive load with a 200,000-cycle electrical life and 2,000,000-cycle mechanical life. Magnetic blow-outs are recommended for voltages over 40VDC.

Datasheet Summary
Powered by GS/AI

The Series 29 relay is a single-pole, 75A power relay designed for severe automotive and industrial applications, featuring an IP67 and IP6K9K sealed housing for protection against dust and high-pressure steam cleaning. It mounts via M3.5, M4, or M5 screw terminals, with a temperature range of -40°C to +85°C, and withstands 6g shock and 4g vibration. The relay operates at 28VDC with a coil resistance of 76Ω ±10% and consumes approximately 10W. Contacts are silver alloy, rated for continuous 75A at 28VDC resistive load with a 200,000-cycle electrical life and 2,000,000-cycle mechanical life. Magnetic blow-outs are recommended for voltages over 40VDC.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1060303 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1060303
Electromechanical Relays & Contactors K1060303
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : None Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 76 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 75 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Auxiliary Termination & Connection Type : M4 Screw Coil Termination & Connection Type : M3.5 Screw Main Termination & Connection Type : M5 Screw Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Coil Special Features : None
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Silver Alloy

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 10
  • Coil Resistance (OHM) : 76
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 75
  • Contact Voltage Rating (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Auxiliary Termination & Connection Type : M4 Screw
  • Coil Termination & Connection Type : M3.5 Screw
  • Main Termination & Connection Type : M5 Screw

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1060303
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393030-8 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
2 suppliers
Signal Relays - 1-1393819-2 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers