TE Connectivity Electromechanical Relays & Contactors K1060086

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 400 Contact Voltage Rating (VDC) : 28 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 400 Contact Voltage Rating (VDC) : 28 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Power Relay
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KISSLING Series 29/400A is a single-pole power relay designed for high-current switching in severe environments such as trucks, buses, and construction vehicles. It features an IP67 and IP6K9K sealed housing, 400A continuous current rating, and is rated for 12VDC, 24/28VDC, or 80VDC coil operation. The relay withstands 6g shock and 4g vibration, with a contact voltage drop of up to 150mV initially and a mechanical life of 2,000,000 cycles. It includes options for magnetic blow-outs and auxiliary contacts, and supports terminal connections with minimum 150mm² wire. Mounting is available in side or bottom configurations.

Datasheet Summary
Powered by GS/AI

The KISSLING Series 29/400A is a single-pole power relay designed for high-current switching in severe environments such as trucks, buses, and construction vehicles. It features an IP67 and IP6K9K sealed housing, 400A continuous current rating, and is rated for 12VDC, 24/28VDC, or 80VDC coil operation. The relay withstands 6g shock and 4g vibration, with a contact voltage drop of up to 150mV initially and a mechanical life of 2,000,000 cycles. It includes options for magnetic blow-outs and auxiliary contacts, and supports terminal connections with minimum 150mm² wire. Mounting is available in side or bottom configurations.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1060086 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1060086
Electromechanical Relays & Contactors K1060086
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form X SPST-NO-DM Electrical Characteristics Coil Voltage Rating (VDC) : 18 - 32 Contact Current Rating (AMP) : 400 Contact Voltage Rating (VDC) : 28 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Product Type Features Relay & Contactor Type : General Purpose Power Relay

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 1 Form X SPST-NO-DM

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 18 - 32
  • Contact Current Rating (AMP) : 400
  • Contact Voltage Rating (VDC) : 28

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1060086
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393212-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 600 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393139-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 6.3 VA
View Details
2 suppliers
Solid State Relays - 1-1393030-4 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
3 suppliers
Power Relays - 1-1393092-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers