TE Connectivity Power Relays K1060062

Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 300 Contact Current Rating (Max) (AMP) : 300 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils, Polarized Coil Power Rating DC (MILW) : 72, 80 Coil Resistance (OHM) : 1.8 - 2 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 9, 16 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 12 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 300 Contact Current Rating (Max) (AMP) : 300 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils, Polarized Coil Power Rating DC (MILW) : 72, 80 Coil Resistance (OHM) : 1.8 - 2 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 9, 16 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 12 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1060062 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1060062
Power Relays K1060062
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 300 Contact Current Rating (Max) (AMP) : 300 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Bistable, 2 Coils, Polarized Coil Power Rating DC (MILW) : 72, 80 Coil Resistance (OHM) : 1.8 - 2 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 9, 16 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 12 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form X (SPST-NO-DM)
  • Contact Current Class (AMP) : 300
  • Contact Current Rating (Max) (AMP) : 300
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Bistable, 2 Coils, Polarized
  • Coil Power Rating DC (MILW) : 72, 80
  • Coil Resistance (OHM) : 1.8 - 2
  • Coil Special Features : Coil Suppression Diode
  • Coil Voltage Rating (VDC) : 9, 16
  • Contact Switching Load (Min) : 1A @ 12V
  • Contact Voltage Rating (VDC) : 12

Mechanical Attachment


  • Relay Mounting Type : Bracket

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1060062
Product Name Power Relays
Poles Single Pole (SP)
Number if >4 1 #
Throw Single Throw
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relay SPDT 8A 12VDC 627Ohm Through Hole - 785-1-1393225-0 - Utmel Electronic Limited
Specs
Approvals RoHS
DC Coil Voltage 12 volts
View Details
Power Relays - 1-1393100-6 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
2 suppliers
Power Relays - 1-1393115-9 - TE Connectivity
Specs
Mounting Bracket (Flange) Mount; Panel
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Power Relays - 1-1393102-6 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers