Body Features Actuator Color : Gray Actuator Force : 1530 G [54 OZ ] Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M16 x 1
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : NO NC, Momentary Snap Action : With Support Bracket : With Switch Feedback Type : Tactile
Electrical Characteristics Operating Voltage Range (VDC) : 28
Mechanical Attachment Product Mount Type : Panel Mount
Product Type Features Actuator Style : Roller, Simulated Actuator Actuator Type : Roller Plunger Illuminated : Without Push Button Switch Product Type : Limit Switch
Body Features
- Actuator Color : Gray
- Actuator Force : 1530 G [54 OZ ]
- Actuator Orientation : Side
- Actuator Profile : Extended
- Bushing Style : Threaded
- Bushing Thread Size : M16 x 1
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
- Number of Actuators : Single
- Operating Function : NO NC, Momentary
- Snap Action : With
- Support Bracket : With
- Switch Feedback Type : Tactile
Electrical Characteristics
- Operating Voltage Range (VDC) : 28
Mechanical Attachment
- Product Mount Type : Panel Mount
Product Type Features
- Actuator Style : Roller, Simulated Actuator
- Actuator Type : Roller Plunger
- Illuminated : Without
- Push Button Switch Product Type : Limit Switch