Body Features Bushing Style : Threaded Bushing Thread Size : M12 x .75 Toggle Switch Seal Type : Toggle Lever
Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw
Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide
Electrical Characteristics Toggle Switch Voltage Rating : 28 VDC Toggle Switch Voltage Rating (VAC) : 115 Toggle Switch Voltage Rating (VDC) : 28
Housing Features Process Sealed : Yes
Mechanical Attachment Toggle Switch Mounting Type : Through Hole
Product Type Features Sealed Toggle Switch : Yes Toggle Actuation : Horizontal Toggle Style : Lever Toggle Switch Type : Toggle
Body Features
- Bushing Style : Threaded
- Bushing Thread Size : M12 x .75
- Toggle Switch Seal Type : Toggle Lever
Configuration Features
- Configuration (Pole-Throw) : Double Pole - Double Throw
Contact Features
- Contact Base Material : Copper
- Switch Contact Plating Material : Silver Tin Oxide
Electrical Characteristics
- Toggle Switch Voltage Rating : 28 VDC
- Toggle Switch Voltage Rating (VAC) : 115
- Toggle Switch Voltage Rating (VDC) : 28
Housing Features
Mechanical Attachment
- Toggle Switch Mounting Type : Through Hole
Product Type Features
- Sealed Toggle Switch : Yes
- Toggle Actuation : Horizontal
- Toggle Style : Lever
- Toggle Switch Type : Toggle