Configuration Features Multiple Timing Ranges : Without
Contact Features Delay Time : .2 seconds Time Delay Relay Contact Current Rating (AMP) : 10A@24VDC Type of Control : Fixed
Electrical Characteristics Time Delay Relay Input Voltage (VDC) : 24
Mechanical Attachment Time Delay Relay Mounting Type : Socket
Operation/Applicatio
n Mode of Operation : Delay on Pull-In
Product Type Features Protection Function : Time Delay on Release
Configuration Features
- Multiple Timing Ranges : Without
Contact Features
- Delay Time : .2 seconds
- Time Delay Relay Contact Current Rating (AMP) : 10A@24VDC
- Type of Control : Fixed
Electrical Characteristics
- Time Delay Relay Input Voltage (VDC) : 24
Mechanical Attachment
- Time Delay Relay Mounting Type : Socket
Operation/Application
- Mode of Operation : Delay on Pull-In
Product Type Features
- Protection Function : Time Delay on Release