TE Connectivity Toggle Switches K1041175

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Thread Size : M12 x .75 Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Product Type Features Actuator Type : Toggle Switch Type : Toggle Switch
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Thread Size : M12 x .75 Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Product Type Features Actuator Type : Toggle Switch Type : Toggle Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - K1041175 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
K1041175
Toggle Switches K1041175
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Thread Size : M12 x .75 Contact Features Switch Contact Plating Material : Silver Alloy Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28 Product Type Features Actuator Type : Toggle Switch Type : Toggle Switch

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Thread Size : M12 x .75

Contact Features


  • Switch Contact Plating Material : Silver Alloy

Electrical Characteristics


  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 28

Product Type Features


  • Actuator Type : Toggle
  • Switch Type : Toggle Switch
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number K1041175
Product Name Toggle Switches
Switch Type Toggle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-1437559-2 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Momentary Contact Switch Function On-On
View Details
Toggle Switches - 1-1825139-5 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
2 suppliers
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details