TE Connectivity Push Button Switches K1024667

Description
Body Features Actuator Color : Orange Actuator Profile : Extended Bushing Style : Threaded Configuration Features Number of Actuators : 1 Operating Function : NC Snap Action : With Support Bracket : Without Tactile : Yes Contact Features Push Button Switch Contact Current Rating (AMP) : 500 Switch Contact Plating Material : Silver Alloy Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 12 - 80 Housing Features Process Sealed : No Mechanical Attachment Push Button Switch Mounting Type : Through Hole Product Type Features Actuator Style : Round Illuminated : No Push Button Switch Product Type : Emergency Stop
Request a Quote
Description
Body Features Actuator Color : Orange Actuator Profile : Extended Bushing Style : Threaded Configuration Features Number of Actuators : 1 Operating Function : NC Snap Action : With Support Bracket : Without Tactile : Yes Contact Features Push Button Switch Contact Current Rating (AMP) : 500 Switch Contact Plating Material : Silver Alloy Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 12 - 80 Housing Features Process Sealed : No Mechanical Attachment Push Button Switch Mounting Type : Through Hole Product Type Features Actuator Style : Round Illuminated : No Push Button Switch Product Type : Emergency Stop
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1024667 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1024667
Push Button Switches K1024667
Body Features Actuator Color : Orange Actuator Profile : Extended Bushing Style : Threaded Configuration Features Number of Actuators : 1 Operating Function : NC Snap Action : With Support Bracket : Without Tactile : Yes Contact Features Push Button Switch Contact Current Rating (AMP) : 500 Switch Contact Plating Material : Silver Alloy Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 12 - 80 Housing Features Process Sealed : No Mechanical Attachment Push Button Switch Mounting Type : Through Hole Product Type Features Actuator Style : Round Illuminated : No Push Button Switch Product Type : Emergency Stop

Body Features


  • Actuator Color : Orange
  • Actuator Profile : Extended
  • Bushing Style : Threaded

Configuration Features


  • Number of Actuators : 1
  • Operating Function : NC
  • Snap Action : With
  • Support Bracket : Without
  • Tactile : Yes

Contact Features


  • Push Button Switch Contact Current Rating (AMP) : 500
  • Switch Contact Plating Material : Silver Alloy

Electrical Characteristics


  • Push Button Switch Voltage Rating (VDC) : 12 - 80

Housing Features


  • Process Sealed : No

Mechanical Attachment


  • Push Button Switch Mounting Type : Through Hole

Product Type Features


  • Actuator Style : Round
  • Illuminated : No
  • Push Button Switch Product Type : Emergency Stop
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1024667
Product Name Push Button Switches
Actuator Specifications Extended
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2316542-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1437573-7 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2213766-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2316531-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details