TE Connectivity Power Relays K1023452

Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 300 Contact Current Rating (Max) (AMP) : 300 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 18, 32 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 300 Contact Current Rating (Max) (AMP) : 300 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 18, 32 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1023452 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1023452
Power Relays K1023452
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 300 Contact Current Rating (Max) (AMP) : 300 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 18, 32 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket

Contact Features


  • Contact Arrangement : 1 Form X (SPST-NO-DM)
  • Contact Current Class (AMP) : 300
  • Contact Current Rating (Max) (AMP) : 300
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Resistance (OHM) : 120
  • Coil Voltage Rating (VDC) : 18, 32
  • Contact Voltage Rating (VDC) : 24

Mechanical Attachment


  • Relay Mounting Type : Bracket
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1023452
Product Name Power Relays
Poles Single Pole (SP)
Number if >4 1 #
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393763-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
AC Voltage 100 volts
DC Voltage 100 volts
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393238-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
Power Relays - 1-1393115-7 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers