TE Connectivity Power Relays K1020117

Description
Contact Features Contact Arrangement : 1 Form B (NC) Contact Current Class (AMP) : 100 Contact Current Rating (Max) (AMP) : 100 Contact Material : AgSnO2 Contact Number of Poles : 1 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 5000 Coil Resistance (OHM) : 1.4 - 40 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 16, 9 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 12 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form B (NC) Contact Current Class (AMP) : 100 Contact Current Rating (Max) (AMP) : 100 Contact Material : AgSnO2 Contact Number of Poles : 1 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 5000 Coil Resistance (OHM) : 1.4 - 40 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 16, 9 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 12 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1020117 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1020117
Power Relays K1020117
Contact Features Contact Arrangement : 1 Form B (NC) Contact Current Class (AMP) : 100 Contact Current Rating (Max) (AMP) : 100 Contact Material : AgSnO2 Contact Number of Poles : 1 Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 5000 Coil Resistance (OHM) : 1.4 - 40 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 16, 9 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 12 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form B (NC)
  • Contact Current Class (AMP) : 100
  • Contact Current Rating (Max) (AMP) : 100
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating DC (MILW) : 5000
  • Coil Resistance (OHM) : 1.4 - 40
  • Coil Special Features : Coil Suppression Diode
  • Coil Voltage Rating (VDC) : 16, 9
  • Contact Switching Load (Min) : 1A @ 12V
  • Contact Voltage Rating (VDC) : 12

Mechanical Attachment


  • Relay Mounting Type : Bracket

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1020117
Product Name Power Relays
Poles Single Pole (SP)
Number if >4 1 #
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393763-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
2 suppliers
Power Relays - 1-1393114-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.85 watts
View Details
2 suppliers
Power Relays - 1-1393115-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details