TE Connectivity Push Button Switches K1019293

Description
Body Features Actuator Color : Red Actuator Force : 6118.3 G  [215.81 OZ ] Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M20 x 1.5 Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : NO NC, Momentary Snap Action : With Support Bracket : Without Switch Feedback Type : Tactile Electrical Characteristics Operating Voltage Range (VDC) : 15 - 28 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Roller, Simulated Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Limit Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Force : 6118.3 G  [215.81 OZ ] Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M20 x 1.5 Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : NO NC, Momentary Snap Action : With Support Bracket : Without Switch Feedback Type : Tactile Electrical Characteristics Operating Voltage Range (VDC) : 15 - 28 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Roller, Simulated Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Limit Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1019293 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1019293
Push Button Switches K1019293
Body Features Actuator Color : Red Actuator Force : 6118.3 G  [215.81 OZ ] Actuator Orientation : Side Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M20 x 1.5 Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : NO NC, Momentary Snap Action : With Support Bracket : Without Switch Feedback Type : Tactile Electrical Characteristics Operating Voltage Range (VDC) : 15 - 28 Housing Features Process Sealed : Yes Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Roller, Simulated Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Limit Switch

Body Features


  • Actuator Color : Red
  • Actuator Force : 6118.3 G  [215.81 OZ ]
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : M20 x 1.5

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : NO NC, Momentary
  • Snap Action : With
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Electrical Characteristics


  • Operating Voltage Range (VDC) : 15 - 28

Housing Features


  • Process Sealed : Yes

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Style : Roller, Simulated Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : Limit Switch
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1019293
Product Name Push Button Switches
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2317656-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2364689-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2364574-7 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-2492672-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details