TE Connectivity Power Relays K1014836

Description
Contact Features Contact Arrangement : 1 Form C (SPDT) Contact Current Class (AMP) : 50 Contact Current Rating (Max) (AMP) : 50 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 9000 Coil Resistance (OHM) : 88 Coil Special Features : Coil Suppression Diode Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 12 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form C (SPDT) Contact Current Class (AMP) : 50 Contact Current Rating (Max) (AMP) : 50 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 9000 Coil Resistance (OHM) : 88 Coil Special Features : Coil Suppression Diode Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 12 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1014836 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1014836
Power Relays K1014836
Contact Features Contact Arrangement : 1 Form C (SPDT) Contact Current Class (AMP) : 50 Contact Current Rating (Max) (AMP) : 50 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 9000 Coil Resistance (OHM) : 88 Coil Special Features : Coil Suppression Diode Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 12 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form C (SPDT)
  • Contact Current Class (AMP) : 50
  • Contact Current Rating (Max) (AMP) : 50
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating DC (MILW) : 9000
  • Coil Resistance (OHM) : 88
  • Coil Special Features : Coil Suppression Diode
  • Contact Switching Load (Min) : 1A @ 12V
  • Contact Voltage Rating (VDC) : 12

Mechanical Attachment


  • Relay Mounting Type : Bracket

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1014836
Product Name Power Relays
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393779-6 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
2 suppliers
Signal Relays - 1-1393818-8 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Signal Relays - 1-1393789-1 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays, Over 2 Amps - 1-1393224-1-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
5 suppliers