TE Connectivity Electromechanical Relays & Contactors K1013796

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Product Height : 98 MM  [3.858 INCH ] Product Length : 135 MM  [5.31 INCH ] Product Width : 56 MM  [2.204 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 82 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 350 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : Stud Terminals Usage Conditions Environmental Ambient Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Product Height : 98 MM  [3.858 INCH ] Product Length : 135 MM  [5.31 INCH ] Product Width : 56 MM  [2.204 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 82 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 350 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : Stud Terminals Usage Conditions Environmental Ambient Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1013796 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1013796
Electromechanical Relays & Contactors K1013796
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : AgSnO2 Dimensions Product Height : 98 MM  [3.858 INCH ] Product Length : 135 MM  [5.31 INCH ] Product Width : 56 MM  [2.204 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 82 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 350 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : Stud Terminals Usage Conditions Environmental Ambient Temperature (Max) : 130 DEGC  [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Product Height : 98 MM  [3.858 INCH ]
  • Product Length : 135 MM  [5.31 INCH ]
  • Product Width : 56 MM  [2.204 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 10
  • Coil Resistance (OHM) : 82
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 350
  • Contact Voltage Rating (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >200 - ≤500
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : M4 Screw
  • Main Termination & Connection Type : Stud Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 130 DEGC  [266 DEGF ]
  • Operating Temperature Range : -55 - 130 DEGC  [-67 - 266 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 450-K1013796-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
450-K1013796-ND
Power Relays, Over 2 Amps 450-K1013796-ND
RELAY 26-06-11

RELAY 26-06-11

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electromechanical Relays Electromechanical Relays
Product Number K1013796 450-K1013796-ND
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps
Approvals Not Yet Reviewed for EU ELV
Operating Temp -67 to 266 F (-55 to 130 C) -67 to 266 F (-55 to 130 C)
DC Power 10 watts
DC Coil Voltage 28 volts 28 volts
Resistance 82 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415017-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1393115-6 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Signal Relays - 1-1393810-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals Not Yet Reviewed for EU ELV; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393243-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers