TE Connectivity Electromechanical Relays & Contactors K1013581

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 67.5 MM  [2.65 INCH ] Product Length : 129 MM  [5.07 INCH ] Product Width : 62 MM  [2.44 INCH ] Electrical Characteristics Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Intelligent Power Relay Termination Features Auxiliary Termination & Connection Type : M3.5 Screw Coil Termination & Connection Type : M3 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -35 - 70 DEGC  [-31 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 67.5 MM  [2.65 INCH ] Product Length : 129 MM  [5.07 INCH ] Product Width : 62 MM  [2.44 INCH ] Electrical Characteristics Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Intelligent Power Relay Termination Features Auxiliary Termination & Connection Type : M3.5 Screw Coil Termination & Connection Type : M3 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -35 - 70 DEGC  [-31 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1013581 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1013581
Electromechanical Relays & Contactors K1013581
Body Features Enclosure Type : Environmentally Sealed Configuration Features Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 67.5 MM  [2.65 INCH ] Product Length : 129 MM  [5.07 INCH ] Product Width : 62 MM  [2.44 INCH ] Electrical Characteristics Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : Intelligent Power Relay Termination Features Auxiliary Termination & Connection Type : M3.5 Screw Coil Termination & Connection Type : M3 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Operating Temperature Range : -35 - 70 DEGC  [-31 - 158 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 67.5 MM  [2.65 INCH ]
  • Product Length : 129 MM  [5.07 INCH ]
  • Product Width : 62 MM  [2.44 INCH ]

Electrical Characteristics


  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 200
  • Contact Voltage Rating (VDC) : 24

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Intelligent Power Relay

Termination Features


  • Auxiliary Termination & Connection Type : M3.5 Screw
  • Coil Termination & Connection Type : M3 Screw
  • Main Termination & Connection Type : M8 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Operating Temperature Range : -35 - 70 DEGC  [-31 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1013581
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant with Exemptions
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393102-0 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
2 suppliers
Signal Relays - 1-1393813-4 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1393217-2 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details