TE Connectivity Power Relays K1013468

Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 1000 Contact Current Rating (Max) (AMP) : 1000 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 48000 Coil Resistance (OHM) : .8 - 18.5 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 18, 32 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Rotary
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 1000 Contact Current Rating (Max) (AMP) : 1000 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 48000 Coil Resistance (OHM) : .8 - 18.5 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 18, 32 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Rotary
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1013468 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1013468
Power Relays K1013468
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 1000 Contact Current Rating (Max) (AMP) : 1000 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Power Rating DC (MILW) : 48000 Coil Resistance (OHM) : .8 - 18.5 Coil Special Features : Coil Suppression Diode Coil Voltage Rating (VDC) : 18, 32 Contact Switching Load (Min) : 1A @ 12V Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Rotary

Contact Features


  • Contact Arrangement : 1 Form X (SPST-NO-DM)
  • Contact Current Class (AMP) : 1000
  • Contact Current Rating (Max) (AMP) : 1000
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Power Rating DC (MILW) : 48000
  • Coil Resistance (OHM) : .8 - 18.5
  • Coil Special Features : Coil Suppression Diode
  • Coil Voltage Rating (VDC) : 18, 32
  • Contact Switching Load (Min) : 1A @ 12V
  • Contact Voltage Rating (VDC) : 24

Mechanical Attachment


  • Relay Mounting Type : Bracket

Product Type Features


  • Power Relay Type : Rotary
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1013468
Product Name Power Relays
Poles Single Pole (SP)
Number if >4 1 #
Throw Single Throw
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393122-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.8500 watts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393845-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
5 suppliers
Relays - Power Relays, Over 2 Amps - 1-1393845-2 - Acme Chip Technology Co., Limited
Specs
Poles Double Pole (DP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393223-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
7 suppliers