TE Connectivity Power Relays K1013393

Description
Contact Features Contact Arrangement : 1 Form A (NO) + 1 Form B (NC) Contact Current Class (AMP) : 300 Contact Current Rating (Max) (AMP) : 300 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Resistance (OHM) : 62 Coil Special Features : None Coil Voltage Rating (VDC) : 32, 18 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form A (NO) + 1 Form B (NC) Contact Current Class (AMP) : 300 Contact Current Rating (Max) (AMP) : 300 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Resistance (OHM) : 62 Coil Special Features : None Coil Voltage Rating (VDC) : 32, 18 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1013393 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1013393
Power Relays K1013393
Contact Features Contact Arrangement : 1 Form A (NO) + 1 Form B (NC) Contact Current Class (AMP) : 300 Contact Current Rating (Max) (AMP) : 300 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Resistance (OHM) : 62 Coil Special Features : None Coil Voltage Rating (VDC) : 32, 18 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form A (NO) + 1 Form B (NC)
  • Contact Current Class (AMP) : 300
  • Contact Current Rating (Max) (AMP) : 300
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Resistance (OHM) : 62
  • Coil Special Features : None
  • Coil Voltage Rating (VDC) : 32, 18
  • Contact Voltage Rating (VDC) : 24

Mechanical Attachment


  • Relay Mounting Type : Bracket

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1013393
Product Name Power Relays
Poles Single Pole (SP)
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393139-7 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
DC Power 18.7 watts
View Details
2 suppliers
Power Relays - 1-1393768-0 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant with Exemptions; RoHS
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1415075-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 158 F (-40 to 70 C)
AC Voltage 400 volts
View Details
3 suppliers
Signal Relays - 1-1393812-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers