TE Connectivity Electromechanical Relays & Contactors K1013153

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 51.5 MM  [2.02 INCH ] Product Length : 94 MM  [3.7 INCH ] Product Width : 50 MM  [1.969 INCH ] Electrical Characteristics Coil Resistance (OHM) : 40 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 100 Contact Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 74 DEGC  [165 DEGF ] Operating Temperature Range : -55 - 74 DEGC  [-67 - 165 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 51.5 MM  [2.02 INCH ] Product Length : 94 MM  [3.7 INCH ] Product Width : 50 MM  [1.969 INCH ] Electrical Characteristics Coil Resistance (OHM) : 40 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 100 Contact Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 74 DEGC  [165 DEGF ] Operating Temperature Range : -55 - 74 DEGC  [-67 - 165 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1013153 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1013153
Electromechanical Relays & Contactors K1013153
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 51.5 MM  [2.02 INCH ] Product Length : 94 MM  [3.7 INCH ] Product Width : 50 MM  [1.969 INCH ] Electrical Characteristics Coil Resistance (OHM) : 40 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 100 Contact Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 74 DEGC  [165 DEGF ] Operating Temperature Range : -55 - 74 DEGC  [-67 - 165 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 51.5 MM  [2.02 INCH ]
  • Product Length : 94 MM  [3.7 INCH ]
  • Product Width : 50 MM  [1.969 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 40
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 100
  • Contact Voltage Rating (VDC) : 12

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200
  • Height Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : M4 Screw
  • Main Termination & Connection Type : M8 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 74 DEGC  [165 DEGF ]
  • Operating Temperature Range : -55 - 74 DEGC  [-67 - 165 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1013153
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393102-9 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Specs
Relay Type General
View Details
Power Relays - 1-1393766-2 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not EU ELV Compliant
View Details
2 suppliers