TE Connectivity Electromechanical Relays & Contactors K1013137

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 98 MM  [3.858 INCH ] Product Length : 56.5 MM  [2.22 INCH ] Product Width : 135 MM  [5.31 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 82 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 500 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : Stud Terminals Usage Conditions Environmental Ambient Temperature (Max) : 74 DEGC  [165 DEGF ] Operating Temperature Range : -55 - 74 DEGC  [-67 - 165 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 98 MM  [3.858 INCH ] Product Length : 56.5 MM  [2.22 INCH ] Product Width : 135 MM  [5.31 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 82 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 500 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : Stud Terminals Usage Conditions Environmental Ambient Temperature (Max) : 74 DEGC  [165 DEGF ] Operating Temperature Range : -55 - 74 DEGC  [-67 - 165 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1013137 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1013137
Electromechanical Relays & Contactors K1013137
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 98 MM  [3.858 INCH ] Product Length : 56.5 MM  [2.22 INCH ] Product Width : 135 MM  [5.31 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 82 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 500 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : Stud Terminals Usage Conditions Environmental Ambient Temperature (Max) : 74 DEGC  [165 DEGF ] Operating Temperature Range : -55 - 74 DEGC  [-67 - 165 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 98 MM  [3.858 INCH ]
  • Product Length : 56.5 MM  [2.22 INCH ]
  • Product Width : 135 MM  [5.31 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 10
  • Coil Resistance (OHM) : 82
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 500
  • Contact Voltage Rating (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >3 - ≤10
  • Contact Current Class (AMP) : >200 - ≤500
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : M4 Screw
  • Main Termination & Connection Type : Stud Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 74 DEGC  [165 DEGF ]
  • Operating Temperature Range : -55 - 74 DEGC  [-67 - 165 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1013137
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1415017-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
View Details
4 suppliers
Power Relays - 1-1393117-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 131 F (-45 to 55 C)
AC Power 2 VA
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1414167-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 2.1 watts
View Details
3 suppliers