TE Connectivity Power Relays K1011675

Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 200 Contact Current Rating (Max) (AMP) : 200 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Resistance (OHM) : 120 Coil Special Features : None Coil Voltage Rating (VDC) : 32, 18 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard
Request a Quote
Description
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 200 Contact Current Rating (Max) (AMP) : 200 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Resistance (OHM) : 120 Coil Special Features : None Coil Voltage Rating (VDC) : 32, 18 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Relays - K1011675 - TE Connectivity
Berwyn, PA, United States
Power Relays
K1011675
Power Relays K1011675
Contact Features Contact Arrangement : 1 Form X (SPST-NO-DM) Contact Current Class (AMP) : 200 Contact Current Rating (Max) (AMP) : 200 Contact Material : AgSnO2 Contact Number of Poles : 1 Relay Terminal Type : Screw Terminals Electrical Characteristics Coil Magnetic System : Monostable, DC Coil Resistance (OHM) : 120 Coil Special Features : None Coil Voltage Rating (VDC) : 32, 18 Contact Voltage Rating (VDC) : 24 Mechanical Attachment Relay Mounting Type : Bracket Product Type Features Power Relay Type : Standard

Contact Features


  • Contact Arrangement : 1 Form X (SPST-NO-DM)
  • Contact Current Class (AMP) : 200
  • Contact Current Rating (Max) (AMP) : 200
  • Contact Material : AgSnO2
  • Contact Number of Poles : 1
  • Relay Terminal Type : Screw Terminals

Electrical Characteristics


  • Coil Magnetic System : Monostable, DC
  • Coil Resistance (OHM) : 120
  • Coil Special Features : None
  • Coil Voltage Rating (VDC) : 32, 18
  • Contact Voltage Rating (VDC) : 24

Mechanical Attachment


  • Relay Mounting Type : Bracket

Product Type Features


  • Power Relay Type : Standard
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1011675
Product Name Power Relays
Poles Single Pole (SP)
Number if >4 1 #
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393222-5 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
4 suppliers
Automotive PCB Single Relays - 1-1393277-7 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Power Relays - 1-1393100-5 - TE Connectivity
Specs
Mounting Panel
Poles Four Pole (4P)
Number if >4 4 #
View Details
Signal Relay, Spdt, 1A, 120Vac, Th; Coil Voltage Oeg Te Connectivity - 57AC7145 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Single Pole (SP)
Throw Double Throw
View Details