TE Connectivity Electromechanical Relays & Contactors K1010499

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : None Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 108 MM  [4.25 INCH ] Product Length : 78 MM  [3.07 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 62 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : None Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 108 MM  [4.25 INCH ] Product Length : 78 MM  [3.07 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 62 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 29 200A relay is a single-pole power relay designed for high-current applications in severe environmental conditions, featuring a sealed housing compliant with IP67 and IP6K9K standards, 6g shock and 4g vibration resistance, and a continuous contact current rating of 200A. It uses silver alloy contacts with a maximum initial contact voltage drop of 150mV and is rated for 12VDC, 24VDC, 28VDC, 48VDC, 60VDC, or 80VDC coil voltages. For the 28VDC coil variant, the nominal voltage is 28VDC, coil resistance is 62Ω ±10%, and coil power is approximately 10W. The relay supports multiple mounting configurations including standard side, short form side, bottom, and long form side mounting, with M4 and M8 threaded terminals. Its operating temperature range is -40°C to +85°C, and it has a mechanical life of 2,000,000 cycles. Suppression diodes and magnetic blow-outs are optional features.

Datasheet Summary
Powered by GS/AI

The Series 29 200A relay is a single-pole power relay designed for high-current applications in severe environmental conditions, featuring a sealed housing compliant with IP67 and IP6K9K standards, 6g shock and 4g vibration resistance, and a continuous contact current rating of 200A. It uses silver alloy contacts with a maximum initial contact voltage drop of 150mV and is rated for 12VDC, 24VDC, 28VDC, 48VDC, 60VDC, or 80VDC coil voltages. For the 28VDC coil variant, the nominal voltage is 28VDC, coil resistance is 62Ω ±10%, and coil power is approximately 10W. The relay supports multiple mounting configurations including standard side, short form side, bottom, and long form side mounting, with M4 and M8 threaded terminals. Its operating temperature range is -40°C to +85°C, and it has a mechanical life of 2,000,000 cycles. Suppression diodes and magnetic blow-outs are optional features.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1010499 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1010499
Electromechanical Relays & Contactors K1010499
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : None Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 108 MM  [4.25 INCH ] Product Length : 78 MM  [3.07 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 62 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Coil Special Features : None
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 108 MM  [4.25 INCH ]
  • Product Length : 78 MM  [3.07 INCH ]
  • Product Width : 60 MM  [2.362 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 10
  • Coil Resistance (OHM) : 62
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 200
  • Contact Voltage Rating (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Contact Current Class (AMP) : >50 - ≤200
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : M4 Screw
  • Main Termination & Connection Type : M8 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1010499
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Relays - Power Relays, Over 2 Amps - 1-1393215-0 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
DC Coil Voltage 12 volts
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393767-6 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
AC Power 1.47 VA
View Details
2 suppliers
Power Relays, Over 2 Amps - PB2199-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
2 suppliers
Electromechanical Relays & Contactors - 1-1393766-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details