Body Features Enclosure Type : Environmentally Sealed
Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1
Contact Features Contact Material : Silver Alloy
Dimensions Product Height : 60 MM [2.36 INCH ] Product Length : 100 MM [3.93 INCH ] Product Width : 50 MM [1.969 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : 6 Coil Resistance (OHM) : 120 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 200 Contact Voltage Rating (VDC) : 28
Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Flange with Mounting Holes
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ] Length Class (Mechanical) : >70 MM [>2.756 INCH ] Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features Relay & Contactor Type : General Purpose Power Relay
Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M8 Male
Usage Conditions Environmental Ambient Temperature (Max) : 130 DEGC [266 DEGF ] Operating Temperature Range : -55 - 130 DEGC [-67 - 266 DEGF ]
Body Features
- Enclosure Type : Environmentally Sealed
Configuration Features
- Coil Special Features : Coil Suppression Diode
- Contact Arrangement : 1 Form A SPST-NO
- Contact Number of Poles : 1
Contact Features
- Contact Material : Silver Alloy
Dimensions
- Product Height : 60 MM [2.36 INCH ]
- Product Length : 100 MM [3.93 INCH ]
- Product Width : 50 MM [1.969 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : 6
- Coil Resistance (OHM) : 120
- Coil Voltage Rating (VDC) : 28
- Contact Current Rating (AMP) : 200
- Contact Voltage Rating (VDC) : 28
Mechanical Attachment
- Product Mount Type : Chassis Mount
- Product Mounting Feature Type : Flange with Mounting Holes
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Contact Current Class (AMP) : >50 - ≤200
- Height Class (Mechanical) : >45 - ≤70 MM [>1.772 - ≤2.756 INCH ]
- Length Class (Mechanical) : >70 MM [>2.756 INCH ]
- Width Class (Mechanical) : >33 MM [>1.299 INCH ]
Product Type Features
- Relay & Contactor Type : General Purpose Power Relay
Termination Features
- Coil Termination & Connection Type : M4 Screw
- Main Termination & Connection Type : M8 Male
Usage Conditions
- Environmental Ambient Temperature (Max) : 130 DEGC [266 DEGF ]
- Operating Temperature Range : -55 - 130 DEGC [-67 - 266 DEGF ]