TE Connectivity Push Button Switches K1008489

Description
Body Features Actuator Color : Red Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Plain Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NC Snap Action : With Support Bracket : Without Switch Feedback Type : Tactile Electrical Characteristics Contact Current Rating (AMP) : 300 Operating Voltage Range (VDC) : 24 - 80 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Emergency Stop Switch Switch Connection Type : Cable Shoes
Request a Quote Datasheet
Description
Body Features Actuator Color : Red Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Plain Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NC Snap Action : With Support Bracket : Without Switch Feedback Type : Tactile Electrical Characteristics Contact Current Rating (AMP) : 300 Operating Voltage Range (VDC) : 24 - 80 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Emergency Stop Switch Switch Connection Type : Cable Shoes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - K1008489 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
K1008489
Push Button Switches K1008489
Body Features Actuator Color : Red Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Plain Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : NC Snap Action : With Support Bracket : Without Switch Feedback Type : Tactile Electrical Characteristics Contact Current Rating (AMP) : 300 Operating Voltage Range (VDC) : 24 - 80 Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : Emergency Stop Switch Switch Connection Type : Cable Shoes

Body Features


  • Actuator Color : Red
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Plain

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : NC
  • Snap Action : With
  • Support Bracket : Without
  • Switch Feedback Type : Tactile

Electrical Characteristics


  • Contact Current Rating (AMP) : 300
  • Operating Voltage Range (VDC) : 24 - 80

Housing Features


  • Process Sealed : No

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : Emergency Stop Switch
  • Switch Connection Type : Cable Shoes
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number K1008489
Product Name Push Button Switches
Actuator Specifications Extended
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2488219-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
2 suppliers
Push Button Switches - 1-1825096-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function On (On)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
4 suppliers
Push Button Switches - 1-2329389-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2213764-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details