TE Connectivity Electromechanical Relays & Contactors K1008000

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 90 MM  [3.54 INCH ] Product Length : 78 MM  [3.07 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Coil Resistance (OHM) : 2.1 - 2.6 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Polarized Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 90 MM  [3.54 INCH ] Product Length : 78 MM  [3.07 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Coil Resistance (OHM) : 2.1 - 2.6 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Polarized Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1008000 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1008000
Electromechanical Relays & Contactors K1008000
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : Coil Suppression Diode Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Dimensions Product Height : 90 MM  [3.54 INCH ] Product Length : 78 MM  [3.07 INCH ] Product Width : 60 MM  [2.362 INCH ] Electrical Characteristics Coil Resistance (OHM) : 2.1 - 2.6 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 12 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Flange with Mounting Holes Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Polarized Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >200 - ≤500 Height Class (Mechanical) : >70 MM  [>2.756 INCH ] Length Class (Mechanical) : >70 MM  [>2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Packaging Features Packaging Method : Carton Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Coil Special Features : Coil Suppression Diode
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 90 MM  [3.54 INCH ]
  • Product Length : 78 MM  [3.07 INCH ]
  • Product Width : 60 MM  [2.362 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 2.1 - 2.6
  • Coil Voltage Rating (VDC) : 12
  • Contact Current Rating (AMP) : 300
  • Contact Voltage Rating (VDC) : 12

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Flange with Mounting Holes

Operation/Application


  • Coil Magnetic System : Bistable, 2 Coils, Polarized
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : >200 - ≤500
  • Height Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Length Class (Mechanical) : >70 MM  [>2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : M4 Screw
  • Main Termination & Connection Type : M10 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Power Relays - 170712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
170712
Power Relays 170712
TE Connectivity 30-313-11 Power Relay

TE Connectivity 30-313-11 Power Relay

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd.
Product Category Electromechanical Relays High Voltage Relays
Product Number K1008000 170712
Product Name Electromechanical Relays & Contactors Power Relays
Approvals Not Yet Reviewed for EU ELV RoHS
Operating Temp -40 to 185 F (-40 to 85 C) -40 F (-40 C)
DC Coil Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415536-9 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
6 suppliers
Electromechanical Relays & Contactors - 1-1617787-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers
Relays - 1-1393277-6 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Mini Relays - 1-1393302-3 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
DC Coil Voltage 12 volts
Resistance 72 ohms
View Details
3 suppliers