TE Connectivity Toggle Switches K1002985

Description
Body Features Bushing Style : Threaded Bushing Thread Size : M12 x .75 Toggle Switch Seal Type : Boot Seal Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide Toggle Switch Contact Current Rating (AMP) : 20 Electrical Characteristics Toggle Switch Voltage Rating : 28 VDC Toggle Switch Voltage Rating (VAC) : 115 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Sealed Toggle Switch : Yes Toggle Actuation : Horizontal Toggle Style : Lever Toggle Switch Type : Toggle
Request a Quote
Description
Body Features Bushing Style : Threaded Bushing Thread Size : M12 x .75 Toggle Switch Seal Type : Boot Seal Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide Toggle Switch Contact Current Rating (AMP) : 20 Electrical Characteristics Toggle Switch Voltage Rating : 28 VDC Toggle Switch Voltage Rating (VAC) : 115 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Sealed Toggle Switch : Yes Toggle Actuation : Horizontal Toggle Style : Lever Toggle Switch Type : Toggle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - K1002985 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
K1002985
Toggle Switches K1002985
Body Features Bushing Style : Threaded Bushing Thread Size : M12 x .75 Toggle Switch Seal Type : Boot Seal Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Operating Function : On On Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide Toggle Switch Contact Current Rating (AMP) : 20 Electrical Characteristics Toggle Switch Voltage Rating : 28 VDC Toggle Switch Voltage Rating (VAC) : 115 Toggle Switch Voltage Rating (VDC) : 28 Housing Features Process Sealed : Yes Mechanical Attachment Toggle Switch Mounting Type : Through Hole Product Type Features Sealed Toggle Switch : Yes Toggle Actuation : Horizontal Toggle Style : Lever Toggle Switch Type : Toggle

Body Features


  • Bushing Style : Threaded
  • Bushing Thread Size : M12 x .75
  • Toggle Switch Seal Type : Boot Seal

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Operating Function : On On

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Silver Tin Oxide
  • Toggle Switch Contact Current Rating (AMP) : 20

Electrical Characteristics


  • Toggle Switch Voltage Rating : 28 VDC
  • Toggle Switch Voltage Rating (VAC) : 115
  • Toggle Switch Voltage Rating (VDC) : 28

Housing Features


  • Process Sealed : Yes

Mechanical Attachment


  • Toggle Switch Mounting Type : Through Hole

Product Type Features


  • Sealed Toggle Switch : Yes
  • Toggle Actuation : Horizontal
  • Toggle Style : Lever
  • Toggle Switch Type : Toggle
Buy Now

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number K1002985
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-1-1-12-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
Toggle Switches - 1520237-2-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
3 suppliers
Toggle Switches - 1-1437559-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Toggle Switches - 1-2493803-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details