Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : M12 x .75 Product Orientation : Horizontal Sealing Method : Strippable Transparent Protective Seal
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Positions : 3 Operating Function : On Off On
Contact Features Contact Base Material : Copper Switch Contact Plating Material : Silver Tin Oxide
Electrical Characteristics Contact Current Rating (AMP) : 15 Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 28
Housing Features Process Sealed : Yes
Industry Standards IP Rating : IP6K7
Mechanical Attachment Product Mount Type : Panel Mount
Operation/Applicatio
n Center Toggle Position : 0 Keyway Toggle Actuation Position : 1-2 (Momentary) Opposite Keyway Toggle Position : 2-4
Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Screw Terminal Switch Type : Toggle Switch Toggle Style : Lever
Body Features
- Actuator Orientation : Top
- Actuator Profile : Extended
- Bushing Style : Threaded
- Bushing Thread Size : M12 x .75
- Product Orientation : Horizontal
- Sealing Method : Strippable Transparent Protective Seal
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Double Throw
- Number of Positions : 3
- Operating Function : On Off On
Contact Features
- Contact Base Material : Copper
- Switch Contact Plating Material : Silver Tin Oxide
Electrical Characteristics
- Contact Current Rating (AMP) : 15
- Operating Voltage (VAC) : 115
- Operating Voltage (VDC) : 28
Housing Features
Industry Standards
Mechanical Attachment
- Product Mount Type : Panel Mount
Operation/Application
- Center Toggle Position : 0
- Keyway Toggle Actuation Position : 1-2 (Momentary)
- Opposite Keyway Toggle Position : 2-4
Product Type Features
- Actuator Type : Toggle
- Sealed Device : Yes
- Switch Connection Type : Screw Terminal
- Switch Type : Toggle Switch
- Toggle Style : Lever