TE Connectivity Electromechanical Relays & Contactors K1002456

Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : None Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 62 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : None Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 62 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Series 29 300A relay is a single-pole power relay designed for high-current applications in commercial and transportation environments, featuring a sealed housing compliant with IP67 and IP6K9K standards. It is mounted via chassis or side-mount brackets and supports continuous contact current of 300A at up to 80VDC. The relay offers a 28VDC coil option with a nominal coil power of 10W and resistance of 62Ω ±10%, operate time of 40ms max, and release time of 20ms max. Contacts are silver alloy, with a maximum initial contact voltage drop of 150mV and dielectric strength of 1050VAC for 1 minute. The operating temperature range is -40°C to +85°C, with 6g shock and 4g vibration resistance. Auxiliary contacts and magnetic blowouts are available as options, but not for bottom mounting or changeover configurations.

Datasheet Summary
Powered by GS/AI

The Series 29 300A relay is a single-pole power relay designed for high-current applications in commercial and transportation environments, featuring a sealed housing compliant with IP67 and IP6K9K standards. It is mounted via chassis or side-mount brackets and supports continuous contact current of 300A at up to 80VDC. The relay offers a 28VDC coil option with a nominal coil power of 10W and resistance of 62Ω ±10%, operate time of 40ms max, and release time of 20ms max. Contacts are silver alloy, with a maximum initial contact voltage drop of 150mV and dielectric strength of 1050VAC for 1 minute. The operating temperature range is -40°C to +85°C, with 6g shock and 4g vibration resistance. Auxiliary contacts and magnetic blowouts are available as options, but not for bottom mounting or changeover configurations.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - K1002456 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
K1002456
Electromechanical Relays & Contactors K1002456
Body Features Enclosure Type : Environmentally Sealed Configuration Features Coil Special Features : None Contact Arrangement : 1 Form A SPST-NO Contact Number of Poles : 1 Contact Features Contact Material : Silver Alloy Electrical Characteristics Coil Power Rating DC (WATT) : 10 Coil Resistance (OHM) : 62 Coil Voltage Rating (VDC) : 28 Contact Current Rating (AMP) : 300 Contact Voltage Rating (VDC) : 28 Mechanical Attachment Product Mount Type : Chassis Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >200 - ≤500 Packaging Features Packaging Method : Package Product Type Features Relay & Contactor Type : General Purpose Power Relay Termination Features Coil Termination & Connection Type : M4 Screw Main Termination & Connection Type : M10 Male Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Environmentally Sealed

Configuration Features


  • Coil Special Features : None
  • Contact Arrangement : 1 Form A SPST-NO
  • Contact Number of Poles : 1

Contact Features


  • Contact Material : Silver Alloy

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 10
  • Coil Resistance (OHM) : 62
  • Coil Voltage Rating (VDC) : 28
  • Contact Current Rating (AMP) : 300
  • Contact Voltage Rating (VDC) : 28

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >3 - ≤10
  • Contact Current Class (AMP) : >200 - ≤500

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Relay & Contactor Type : General Purpose Power Relay

Termination Features


  • Coil Termination & Connection Type : M4 Screw
  • Main Termination & Connection Type : M10 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number K1002456
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Protection Relays & Systems - 1004X - Quarktwin Technology Ltd.
Specs
Approvals RoHS
View Details
2 suppliers
Signal Relays - 1-1393793-6 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
2 suppliers
Power Relays - 1-1393115-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Electromechanical Relays & Contactors - 1-1414469-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Power 1.6 watts
View Details
2 suppliers