TE Connectivity ™ Relays - Signal Relays, Up to 2 Amps JMSCDD-5XLS

Description
Win Source Part Number: 1382718-JMSCDD-5XLS Category: Relays>Signal Relays, Up to 2 Amps Series: Military, MIL-R-39016/21, MSDD, CII Termination Style: PC Pin Features: Diode Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Standard Package: 30 pcs Coil Resistance: 64 Ohms Coil Current: 78.1 mA Operate Time: 4 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 1 A Switching Voltage: 115VAC, 28VDC - Max Release Time: 7.5 ms Seal Rating: Sealed - Hermetically Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Must Operate Voltage: 2.9 VDC Must Release Voltage: 0.8 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Base Product Number: JMSCD RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1382718-JMSCDD-5XLS Category: Relays>Signal Relays, Up to 2 Amps Series: Military, MIL-R-39016/21, MSDD, CII Termination Style: PC Pin Features: Diode Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Standard Package: 30 pcs Coil Resistance: 64 Ohms Coil Current: 78.1 mA Operate Time: 4 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 1 A Switching Voltage: 115VAC, 28VDC - Max Release Time: 7.5 ms Seal Rating: Sealed - Hermetically Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Must Operate Voltage: 2.9 VDC Must Release Voltage: 0.8 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Base Product Number: JMSCD RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Signal Relays, Up to 2 Amps - 1382718-JMSCDD-5XLS - Win Source Electronics
Laguna Hills, CA, United States
Relays - Signal Relays, Up to 2 Amps
1382718-JMSCDD-5XLS
Relays - Signal Relays, Up to 2 Amps 1382718-JMSCDD-5XLS
Win Source Part Number: 1382718-JMSCDD-5XLS Category: Relays>Signal Relays, Up to 2 Amps Series: Military, MIL-R-39016/21, MSDD, CII Termination Style: PC Pin Features: Diode Package: Bulk Contact Form: DPDT (2 Form C) Contact Material: Silver Palladium (AgPd), Gold (Au) Standard Package: 30 pcs Coil Resistance: 64 Ohms Coil Current: 78.1 mA Operate Time: 4 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 5VDC Contact Rating (Current): 1 A Switching Voltage: 115VAC, 28VDC - Max Release Time: 7.5 ms Seal Rating: Sealed - Hermetically Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. Must Operate Voltage: 2.9 VDC Must Release Voltage: 0.8 VDC REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Mfr: TE Connectivity Base Product Number: JMSCD RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382718-JMSCDD-5XLS
Category: Relays>Signal Relays, Up to 2 Amps
Series: Military, MIL-R-39016/21, MSDD, CII
Termination Style: PC Pin
Features: Diode
Package: Bulk
Contact Form: DPDT (2 Form C)
Contact Material: Silver Palladium (AgPd), Gold (Au)
Standard Package: 30 pcs
Coil Resistance: 64 Ohms
Coil Current: 78.1 mA
Operate Time: 4 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 5VDC
Contact Rating (Current): 1 A
Switching Voltage: 115VAC, 28VDC - Max
Release Time: 7.5 ms
Seal Rating: Sealed - Hermetically
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
Must Operate Voltage: 2.9 VDC
Must Release Voltage: 0.8 VDC
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Mfr: TE Connectivity
Base Product Number: JMSCD
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1382718-JMSCDD-5XLS
Product Name Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 36.11 - Miniature PCB relays 10A - 361190064011 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, cRUus, VDE
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Power Relays - 1-1393092-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Relay module - 858-354 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
20A-30A Miniature Power Relay - CHE/CHEN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details