TE Connectivity ™ Signal Relays, Up to 2 Amps - JMACD-26XL JMACD-26XL

Description
Manufacturer: TE Connectivity Win Source Part Number: 924862-JMACD-26XL Series: * Features: Relay Package: Bulk Family Name: JMACD Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 17 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: M39016/15-081L, 1617122-9
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 924862-JMACD-26XL Series: * Features: Relay Package: Bulk Family Name: JMACD Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 17 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: M39016/15-081L, 1617122-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - JMACD-26XL - 924862-JMACD-26XL - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - JMACD-26XL
924862-JMACD-26XL
Signal Relays, Up to 2 Amps - JMACD-26XL 924862-JMACD-26XL
Manufacturer: TE Connectivity Win Source Part Number: 924862-JMACD-26XL Series: * Features: Relay Package: Bulk Family Name: JMACD Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 17 Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8536.41.0050 Other Part Number: M39016/15-081L, 1617122-9

Manufacturer: TE Connectivity
Win Source Part Number: 924862-JMACD-26XL
Series: *
Features: Relay
Package: Bulk
Family Name: JMACD
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 17
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.41.0050
Other Part Number: M39016/15-081L, 1617122-9

Buy Now
Signal Relays, Up to 2 Amps - JMACD-26XL-ND - DigiKey
Thief River Falls, MN, United States
Signal Relays, Up to 2 Amps
JMACD-26XL-ND
Signal Relays, Up to 2 Amps JMACD-26XL-ND
Relay

Relay

Buy Now Datasheet
Relays - Power Relays JMACD-26XL
Relays - Power Relays

Relays - Power Relays

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
JMACD-26XL
General Purpose Relays JMACD-26XL
General Purpose Relays 26.5V Mcro Min Relay 2 Form C (DPDT) 2 CO

General Purpose Relays 26.5V Mcro Min Relay 2 Form C (DPDT) 2 CO

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 924862-JMACD-26XL JMACD-26XL-ND JMACD-26XL JMACD-26XL
Product Name Signal Relays, Up to 2 Amps - JMACD-26XL Signal Relays, Up to 2 Amps Relays - Power Relays General Purpose Relays
Mounting PCBoard PCBoard
Relay Type General General
Poles Double Pole (DP)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type General
View Details
Basic relay - 858-171 - WAGO
Specs
Mounting Pluggable module
View Details
10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details