TE Connectivity Terminal Blocks - Barrier Blocks JC6-Q307-04

Description
CONN BARRIER STRIP 4CIRC 0.375"
Request a Quote Datasheet
Description
CONN BARRIER STRIP 4CIRC 0.375"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Barrier Blocks - A113775-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Barrier Blocks
A113775-ND
Terminal Blocks - Barrier Blocks A113775-ND
CONN BARRIER STRIP 4CIRC 0.375"

CONN BARRIER STRIP 4CIRC 0.375"

Buy Now Datasheet
Terminal Block, Barrier, 4 Pos; No. Of Rows Buchanan Te Connectivity - 14H6872 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 4 Pos; No. Of Rows Buchanan Te Connectivity
14H6872
Terminal Block, Barrier, 4 Pos; No. Of Rows Buchanan Te Connectivity 14H6872
TERMINAL BLOCK, BARRIER, 4 POS; No. of Rows:1 Row; No. of Positions:4Positions ; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; No. of Contacts:4ContactsRo HS Compliant: Yes

TERMINAL BLOCK, BARRIER, 4 POS; No. of Rows:1 Row; No. of Positions:4Positions; Wire Size AWG Min:22AWG; Wire Size AWG Max:12AWG; Pitch Spacing:9.53mm; Rated Current:20A; Rated Voltage:300V; Product Range:-; No. of Contacts:4ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number A113775-ND 14H6872
Product Name Terminal Blocks - Barrier Blocks Terminal Block, Barrier, 4 Pos; No. Of Rows Buchanan Te Connectivity
Mounting Options Terminal Strip; Chassis, Panel
Features Flange
Approvals RoHS Compliant
Operating Temperature 105 C (221 F)
Terminal Block Type Barrier Block
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.911 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Actuator supply terminal block - 2000-5377/101-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers