TE Connectivity RF Antennas J51016V00-90N

Description
5.4GHz Sector RF Antenna 4.9GHz ~ 5.9GHz 16dBi N Type Female Bracket Mount
Datasheet
Description
5.4GHz Sector RF Antenna 4.9GHz ~ 5.9GHz 16dBi N Type Female Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - J51016V00-90N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
J51016V00-90N
RF Antennas J51016V00-90N
5.4GHz Sector RF Antenna 4.9GHz ~ 5.9GHz 16dBi N Type Female Bracket Mount

5.4GHz Sector RF Antenna 4.9GHz ~ 5.9GHz 16dBi N Type Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number J51016V00-90N
Product Name RF Antennas
Technology Type Sector
Unlock Full Specs
to access all available technical data

Similar Products

iANT212 - iant212 - BARTEC
Specs
Polarization Other;

Spherical

Primary Frequency Range 6000.0 MHz
Gain 2 dB
View Details
GPS/IRNSS L1+L5 Active Ceramic Patch Antenna With 1.13 Cable (L-10CM) + UFL Connector 25*18*4 - ET-GPL15-5L10C-U-25184 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers
Specs
Polarization Linear
Primary Frequency Range 824.0 to 5875.0 MHz
Gain 1.9 dB
View Details