TE Connectivity Signal Relay, Spdt, 4A, 12Vdc, Smd; Coil Voltage Axicom Te Connectivity IMC06CGR

Description
SIGNAL RELAY, SPDT, 4A, 12VDC, SMD; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:4A; Product Range:IM Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes
Datasheet
Description
SIGNAL RELAY, SPDT, 4A, 12VDC, SMD; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:4A; Product Range:IM Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Spdt, 4A, 12Vdc, Smd; Coil Voltage Axicom Te Connectivity - 25AJ0981 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 4A, 12Vdc, Smd; Coil Voltage Axicom Te Connectivity
25AJ0981
Signal Relay, Spdt, 4A, 12Vdc, Smd; Coil Voltage Axicom Te Connectivity 25AJ0981
SIGNAL RELAY, SPDT, 4A, 12VDC, SMD; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:4A; Product Range:IM Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes

SIGNAL RELAY, SPDT, 4A, 12VDC, SMD; Coil Voltage:12VDC; Contact Configuration:SPDT; Contact Current:4A; Product Range:IM Series; Relay Mounting:SMD; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250V; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 25AJ0981
Product Name Signal Relay, Spdt, 4A, 12Vdc, Smd; Coil Voltage Axicom Te Connectivity
Mounting PCBoard; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Automotive Relays - FBR53-HC - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details