TE Connectivity Signal Relays, Up to 2 Amps - IMC03GR IMC03GR

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017590-IMC03GR Termination: Gull Wing Termination: SMD/SMT Contact Material: Gold, Ruthenium Mounting: SMD (SMT) Coil Resistance: 178 Ω Coil Current: 28.1 mA Contact Current Rating: 2 A Operate Time: 3 ms Relay Type: Telecom Coil Type: Non-Latching Release Time: 3 ms Coil Power: 140 mW Height: 5.65 mm Number of Poles: 1 Number of Pins: 5 Width: 6 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): 1462042-7; HY1-5V; HY1-4.5V; 1462042-6; HY1Z-5V; 1461070-8; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536490050 Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 220 V REACH SVHC: Unknown Max Current Rating: 2 A Throw Configuration: SPDT Coil Voltage (DC): 5 V
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017590-IMC03GR Termination: Gull Wing Termination: SMD/SMT Contact Material: Gold, Ruthenium Mounting: SMD (SMT) Coil Resistance: 178 Ω Coil Current: 28.1 mA Contact Current Rating: 2 A Operate Time: 3 ms Relay Type: Telecom Coil Type: Non-Latching Release Time: 3 ms Coil Power: 140 mW Height: 5.65 mm Number of Poles: 1 Number of Pins: 5 Width: 6 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): 1462042-7; HY1-5V; HY1-4.5V; 1462042-6; HY1Z-5V; 1461070-8; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536490050 Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 220 V REACH SVHC: Unknown Max Current Rating: 2 A Throw Configuration: SPDT Coil Voltage (DC): 5 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - IMC03GR - 1017590-IMC03GR - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - IMC03GR
1017590-IMC03GR
Signal Relays, Up to 2 Amps - IMC03GR 1017590-IMC03GR
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1017590-IMC03GR Termination: Gull Wing Termination: SMD/SMT Contact Material: Gold, Ruthenium Mounting: SMD (SMT) Coil Resistance: 178 Ω Coil Current: 28.1 mA Contact Current Rating: 2 A Operate Time: 3 ms Relay Type: Telecom Coil Type: Non-Latching Release Time: 3 ms Coil Power: 140 mW Height: 5.65 mm Number of Poles: 1 Number of Pins: 5 Width: 6 mm Categories: Signal Relays,Up to 2 Amps Alternative Parts (Cross-Reference): 1462042-7; HY1-5V; HY1-4.5V; 1462042-6; HY1Z-5V; 1461070-8; Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Schedule B: 8536490050 Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 220 V REACH SVHC: Unknown Max Current Rating: 2 A Throw Configuration: SPDT Coil Voltage (DC): 5 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1017590-IMC03GR
Termination: Gull Wing
Termination: SMD/SMT
Contact Material: Gold, Ruthenium
Mounting: SMD (SMT)
Coil Resistance: 178 Ω
Coil Current: 28.1 mA
Contact Current Rating: 2 A
Operate Time: 3 ms
Relay Type: Telecom
Coil Type: Non-Latching
Release Time: 3 ms
Coil Power: 140 mW
Height: 5.65 mm
Number of Poles: 1
Number of Pins: 5
Width: 6 mm
Categories: Signal Relays,Up to 2 Amps
Alternative Parts (Cross-Reference): 1462042-7; HY1-5V; HY1-4.5V; 1462042-6; HY1Z-5V; 1461070-8;
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Schedule B: 8536490050
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 220 V
REACH SVHC: Unknown
Max Current Rating: 2 A
Throw Configuration: SPDT
Coil Voltage (DC): 5 V

Buy Now
Singapore, Singapore
SMD 4A Relay
189-IMC03GR
SMD 4A Relay 189-IMC03GR
Signal Relay 5VAC 4A SPDT(10x6x5.71)mm SMD Product overview: IMC03GR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 4A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-IMC03GR can be used for catalog matching and distributor lookup.

Signal Relay 5VAC 4A SPDT(10x6x5.71)mm SMD Product overview: IMC03GR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 4A, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-IMC03GR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Relays - 9097999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
9097999
Power Relays 9097999
TE Connectivity 1462042-8 Power Relay

TE Connectivity 1462042-8 Power Relay

Supplier's Site
Power Relays - 1680660 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
1680660
Power Relays 1680660
TE Connectivity 1462042-8 Power Relay

TE Connectivity 1462042-8 Power Relay

Supplier's Site
Signal Relay, Spdt, 4A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity - 34T4875 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Spdt, 4A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity
34T4875
Signal Relay, Spdt, 4A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity 34T4875
SIGNAL RELAY, SPDT, 4A, 250VAC, SMD; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:4A; Product Range:IM-C Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250VRoHS Compliant: Yes

SIGNAL RELAY, SPDT, 4A, 250VAC, SMD; Coil Voltage:5VDC; Contact Configuration:SPDT; Contact Current:4A; Product Range:IM-C Series; Relay Mounting:Surface Mount; Coil Type:Non Latching; Relay Terminals:Solder; Contact Voltage VAC:250VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Electromechanical Relays Solid State Relays High Voltage Relays Electromechanical Relays
Product Number 1017590-IMC03GR 189-IMC03GR 9097999 34T4875
Product Name Signal Relays, Up to 2 Amps - IMC03GR SMD 4A Relay Power Relays Signal Relay, Spdt, 4A, 250Vac, Smd; Coil Voltage Axicom Te Connectivity
Mounting PCBoard; SMD (SMT) PCBoard; Pcb mount Surface Mount
Approvals RoHS RoHS
DC Coil Voltage 5 volts 5 volts
Resistance 178 ohms
Unlock Full Specs
to access all available technical data