The Axicom IM-B series is a family of small signal relays with a single pole normally open contact, designed for switching applications up to 2A and 60W. The relay is hermetically sealed with a slim 10x6mm footprint and 5.65mm height, suited for surface mount or through-hole mounting. It operates on 12VDC with a coil resistance of 1029Ω and consumes 140mW. The IMB06ITS variant supports a maximum switching voltage of 220VDC and 250VAC, with an electrical endurance of 10⁵ operations under resistive load. Meet UL 61810-1 and IEC 61810 standards. Ambient temperature range is -40°C to +85°C, with a vibration resistance of 20g from 10 to 500Hz and shock resistance up to 50g. Weight does not exceed 0.75g.
RELAY TELECOM SPST 2A 12V
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 41-IMB06ITS-ND |
| Product Name | Signal Relays, Up to 2 Amps |
| Mounting | PCBoard |