TE Connectivity Electromechanical Interface Relays IM46GR

Description
TE Connectivity 6-1462037-7
Request a Quote Datasheet
Description
TE Connectivity 6-1462037-7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Interface Relays - 527802 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
527802
Electromechanical Interface Relays 527802
TE Connectivity 6-1462037-7

TE Connectivity 6-1462037-7

Supplier's Site
Signal Relays, Up to 2 Amps - IM46GR - 1185544-IM46GR - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - IM46GR
1185544-IM46GR
Signal Relays, Up to 2 Amps - IM46GR 1185544-IM46GR
Manufacturer: Tyco Electronics Win Source Part Number: 1185544-IM46GR Manufacturer Homepage: www.macom.com Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Tyco Electronics
Win Source Part Number: 1185544-IM46GR
Manufacturer Homepage: www.macom.com
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
SMD 2A Relay
48-IM46GR
SMD 2A Relay 48-IM46GR
RF Relay, DPDT, Latching, 12VDC Coil, 2A/220VDC Contact, SMD Product overview: IM46GR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-IM46GR can be used for catalog matching and distributor lookup.

RF Relay, DPDT, Latching, 12VDC Coil, 2A/220VDC Contact, SMD Product overview: IM46GR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-IM46GR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electromechanical Relays Electromechanical Relays Solid State Relays
Product Number 527802 1185544-IM46GR 48-IM46GR
Product Name Electromechanical Interface Relays Signal Relays, Up to 2 Amps - IM46GR SMD 2A Relay
Poles Double Pole (DP)
Number if >4 2 #
Throw Double Throw
Approvals RoHS RoHS
Unlock Full Specs
to access all available technical data