TE Connectivity Signal Relay, Dpdt, 2A, 5Vdc, Smd; Coil Voltage Axicom Te Connectivity IM43JR

Description
SIGNAL RELAY, DPDT, 2A, 5VDC, SMD; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:SMD; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:250V; RoHS Compliant: Yes
Datasheet
Description
SIGNAL RELAY, DPDT, 2A, 5VDC, SMD; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:SMD; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:250V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relay, Dpdt, 2A, 5Vdc, Smd; Coil Voltage Axicom Te Connectivity - 25AJ0986 - Newark, An Avnet Company
Chicago, IL, United States
Signal Relay, Dpdt, 2A, 5Vdc, Smd; Coil Voltage Axicom Te Connectivity
25AJ0986
Signal Relay, Dpdt, 2A, 5Vdc, Smd; Coil Voltage Axicom Te Connectivity 25AJ0986
SIGNAL RELAY, DPDT, 2A, 5VDC, SMD; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:SMD; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:250V; RoHS Compliant: Yes

SIGNAL RELAY, DPDT, 2A, 5VDC, SMD; Coil Voltage:5VDC; Contact Configuration:DPDT; Contact Current:2A; Product Range:IM Series; Relay Mounting:SMD; Coil Type:Latching Single Coil; Relay Terminals:Solder; Contact Voltage VAC:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 25AJ0986
Product Name Signal Relay, Dpdt, 2A, 5Vdc, Smd; Coil Voltage Axicom Te Connectivity
Mounting PCBoard; SMD
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-305 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170050010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Industrial Relay - 700-CF400VA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details