DPDT RF Relay, 5VDC Coil, 2A/220VDC Contact, 900MHz, SMD Product overview: IM43GR from TE Connectivity is a Relay for load switching, isolation, panel control, automation equipment, industrial maintenance, and replacement parts sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 900MHz. Search-friendly keywords include relay, solid state relay, load switching, DIN rail, SMD, 2A, 900MHz, Signal Relays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 189-IM43GR can be used for catalog matching and distributor lookup.
Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1000934-IM43GR
Termination: SMD/SMT
Termination: Gull Wing
Contact Material: Gold, Ruthenium
Current Rating: 2 A
Number of Contacts: 2
Length: 10 mm
Approvals: UL
Mounting: SMD (SMT)
Frequency: 900 MHz
Contact Resistance: 50 mΩ
Coil Resistance: 250 Ω
Coil Current: 20 mA
Contact Current Rating: 2 A
Coil Type: Latching
Coil Power: 100 mW
Height: 5.65 mm
Number of Poles: 2
Number of Pins: 8
Width: 6 mm
Categories: Signal Relays,Up to 2 Amps
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 5-1462037-9; G6SU-2F-DC5; G6SU-2-DC5; G6SU-2F-TR DC5; TX2-L-5V; 2-1462038-1;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 7.5 mm
Lead Free: Yes
Mount: PCB, Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 220 V
Voltage Rating (DC): 5 V
REACH SVHC: Unknown
Max Current Rating: 2 A
Ambient Temperature Range High: 85 °C
Insertion Loss (dB): 0.33 dB
Throw Configuration: DPDT
Coil Voltage (DC): 5 V
Coil Voltage (AC): 5 V
Power Consumption: 100 mW
Switching Current: 2 A
TE Connectivity IM43GR Signal Relay
DPDT telecom SMT latching relay,2A 5Vdc
TE Connectivity IM43GR Signal Relay
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Solid State Relays | Electromechanical Relays | Safety Relays | Safety Relays |
| Product Number | 189-IM43GR | 1000934-IM43GR | 515521 | 515521P |
| Product Name | SMD 2A 900MHz Relay | Signal Relays, Up to 2 Amps - IM43GR | Signal Relays | Signal Relays |
| Mounting | PCBoard; SMD (SMT) | Surface mount | ||
| Approvals | RoHS | |||
| AC Coil Voltage | 5 volts |